ADUM5401ARWZ Digital Isolator by Analog Devices Inc.
The ADUM5401ARWZ is a robust digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of ADI's iCoupler® family, which utilizes innovative chip-scale transformer technology to offer precise and reliable isolation. The ADUM5401ARWZ is not just an isolator; it integrates multiple channels and an isolated dc-to-dc converter, providing both signal and power isolation in a single package.
Key Features:
- Channels: 4-Channel Isolator with three forward and one reverse-direction channels.
- Isolation Voltage: High breakdown isolation of 2.5kVrms for 1 minute, providing safety and protection for sensitive circuitry.
- Data Rate: Capable of data rates up to 10 Mbps, suitable for high-speed digital interfaces.
- Integrated DC-DC Converter: Features an isolated DC-DC converter delivering up to 500 mW of output power, simplifying design by eliminating the need for a separate isolated power supply.
- Package: Comes in a compact 16-lead SOIC wide-body package, ensuring a small footprint on the PCB.
- Temperature Range: Operates across an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Regulatory Approvals: Compliant with regulatory standards such as UL, CSA, VDE, and CQC, ensuring global acceptance and ease of integration into various applications.
Applications:
The ADUM5401ARWZ is versatile and can be used in a variety of applications where isolation is critical. This includes industrial automation, PLCs (Programmable Logic Controllers), data acquisition systems, test and measurement equipment, and medical devices that require safety and electrical isolation. Its integrated power and signal isolation make it an excellent choice for simplifying design and improving system reliability.
Why Choose the ADUM5401ARWZ?
With its high isolation capability, integrated power solution, and multi-channel configuration, the ADUM5401ARWZ from Analog Devices Inc. represents a powerful solution for designers looking to enhance system safety and integrity. Its compact form factor and high efficiency make it an ideal choice for a wide array of space-constrained applications that demand reliable isolation performance.