EN
  • EN
  • DE

ADUC7030BCPZ-8V

Part No ADUC7030BCPZ-8V
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 20MHz
Connectivity LIN, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
Number of I/O 9
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 32
Supply Voltage 3.5 V ~ 18 V
Data Converters A/D 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TA)
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 768227-ADUC7030BCPZ-8V
Popularity Medium
Supply and Demand Status Balance
Family Name ADUC7030
Introduction Date October 16, 2006
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADUC7030BCPZ-8V CAD Model

Description

Analog Devices ADUC7030BCPZ-8V Microcontroller

The ADUC7030BCPZ-8V is a high-performance, precision microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a wide range of industrial, automotive, and consumer applications where accuracy and reliability are of paramount importance. This MCU integrates a robust set of features that make it an ideal choice for complex control systems and sensitive signal processing tasks.

At the heart of the ADUC7030BCPZ-8V is a 32-bit ARM7TDMI core, which provides a balanced combination of processing power and energy efficiency. This core operates at a frequency of up to 8 MHz, delivering the computational speed required for responsive system operation without compromising power consumption.

The device boasts an impressive array of analog features, including a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-resolution data acquisition. This ADC is complemented by multiple input channels, making the MCU suitable for multiplexed signal inputs. The high level of integration reduces the need for external components, simplifying design and reducing system cost.

For communication with other devices and peripherals, the ADUC7030BCPZ-8V is equipped with a variety of interfaces, including I2C, SPI, and UART. These interfaces enable the MCU to easily connect with external sensors, memory modules, and other microcontrollers, providing flexibility in system design and expansion.

In terms of memory, the ADUC7030BCPZ-8V is equipped with ample flash memory and SRAM, ensuring sufficient space for complex firmware and data storage. The flash memory can be easily programmed and reprogrammed, allowing for updates and modifications to the system software as needed.

The robustness of the ADUC7030BCPZ-8V is further enhanced by its wide operating temperature range and the inclusion of various power-saving modes, which extend the battery life of portable devices. Its compact 48-lead LFCSP (Lead Frame Chip Scale Package) makes it a space-saving solution for designs where board real estate is at a premium.

Overall, the ADUC7030BCPZ-8V from Analog Devices Inc. is a versatile and reliable microcontroller that offers precision, efficiency, and connectivity for a diverse array of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess