EN
  • EN
  • DE

JAHW100Y1

Part No JAHW100Y1
Manufacturer ABB Embedded Power
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 1.8V 36W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer ABB Embedded Power
Packaging Bulk
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 1.8V
Current - Output (Maximum) 20A
Power (W) 36W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 88.4%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module
Parts Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Control Features Enable, Active Low
Manufacturer Pack Quantity 40
MSL Level Not Applicable
Win Source Part Number 070309-JAHW100Y1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JAHW100Y1 CAD Model

Description

The JAHW100Y1 is an isolated module manufactured by ABB Embedded Power. The product has a voltage isolation of 1.5kV and an efficiency of 88.4%.

  • Designed for: ITE (Commercial) applications.
  • Current output: 20A.
  • Package: 9-DIP Module manufacturer package.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7390 $58.9560
10+ $12.0940 $120.9400
15+ $11.7152 $175.7280
21+ $11.3375 $238.0875
27+ $10.9598 $295.9146
36+ $9.8256 $353.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess