EN
  • EN
  • DE

AD8495ARMZ-R7

Part No AD8495ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE A W/COMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Operating Supply Current 250μA
Temperature Range - Operating 0°C to 50°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 129791-AD8495ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8495
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8495ARMZ-R7 CAD Model

Description

The AD8495ARMZ-R7 from Analog Devices Inc. is a precision K-type thermocouple amplifier encapsulated in a compact MSOP-8 package. This integrated circuit is designed to provide a high level of accuracy and simplicity for temperature measurement applications. It is part of the Analog Devices’ precision thermocouple amplifiers family that is known for its reliability and performance.

Key Features

  • Precision Amplification: The AD8495ARMZ-R7 is engineered to offer a precise amplification of the millivolt signals generated by thermocouples, converting them into a larger voltage with a built-in cold junction compensation.
  • Integrated Cold Junction Compensation: With the cold junction compensation feature, the device automatically adjusts for temperature variations at the thermocouple’s reference junction, ensuring accurate temperature readings.
  • Easy to Use: This amplifier is designed with ease of use in mind, requiring minimal external components, which simplifies the design and integration process for engineers.
  • Linearization: The output of the AD8495ARMZ-R7 is linearized to correspond to the temperature measured by the thermocouple, providing a direct and straightforward temperature output.
  • Wide Temperature Range: It is capable of operating over a broad temperature range, making it suitable for various industrial and consumer applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for portable and battery-powered applications.

Applications

The AD8495ARMZ-R7 is a versatile component that can be employed in a multitude of applications where accurate temperature measurements are crucial. These include:

  • Temperature monitoring and control systems
  • Industrial process control
  • Consumer appliances
  • Data acquisition systems
  • Medical and scientific instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD8495ARMZ-R7 is no exception. Manufactured with precision and subjected to rigorous testing, this thermocouple amplifier stands as a testament to Analog Devices' dedication to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess