EN
  • EN
  • DE

KBU8K

Part No KBU8K
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description BRIDGE RECT 1PHASE 800V 8A KBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1V at 8A
Current - Reverse Leakage at Vr 10μA at 800V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBU
Supplier Device Package KBU
Family Part Number KBU8K
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 68888-KBU8K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, Audio, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian KBU8K CAD Model

Description

ON Semiconductor KBU8K Bridge Rectifier

The KBU8K is a single-phase bridge rectifier from ON Semiconductor, renowned for its high efficiency and reliability in converting alternating current (AC) to direct current (DC). This electronic component is specifically designed for general-purpose AC-to-DC bridge rectification applications where a compact size and efficient operation are crucial.

Encased in a robust KBU package, the KBU8K bridge rectifier has a peak reverse voltage (PRV) of 800 volts, making it suitable for use in a wide range of electronic circuits that require a high-voltage operation. The device is capable of handling a high average rectified forward current of 8 amperes, with an impressive surge overload rating of 200 amperes, ensuring it can withstand transient overcurrent conditions without damage.

The low forward voltage drop characteristic of the KBU8K ensures that power loss is minimized during the rectification process, which enhances the overall efficiency of the system it is integrated into. Additionally, its high surge current capability provides a margin of safety for applications subject to occasional surges, such as power supplies, adapters, and on-board DC/DC converters.

ON Semiconductor has designed the KBU8K with a high-temperature soldering guaranteed at 260°C for 10 seconds, which allows for a reliable solder joint in the PCB assembly process. Furthermore, the rectifier's terminals are plated with lead-free solder, complying with the RoHS directive, which makes it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

The KBU8K bridge rectifier is also characterized by its isolation voltage of 2500 volts from case to leads, providing additional protection against electrical shocks and ensuring the safety of end-users. With its glass passivated chip junction, the device offers enhanced reliability and a long operational life, making it an ideal choice for designers and engineers seeking a dependable rectification solution.

In summary, the ON Semiconductor KBU8K bridge rectifier is a high-performance, efficient, and reliable component suitable for a variety of applications that require robust voltage rectification capabilities.

You May Also Be Interested in

Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Lowest to $3.8323
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5301 $58.3110
270+ $0.4343 $117.2610
415+ $0.4216 $174.9640
570+ $0.4077 $232.3890
735+ $0.3939 $289.5165
985+ $0.3534 $348.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess