EN
  • EN
  • DE

AD8017AR-EVAL

Part No AD8017AR-EVAL
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8017
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type General
Output Type Single-Ended
SR - Slew Rate 1600 V/μs
-3db Bandwidth 160MHz
Output Current per Channel 270mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 7mA
Dual Supply Voltage (±) 4.4 V ~ 12 V, ±2.2 V ~ 6 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD8017
Win Source Part Number 767539-AD8017AR-EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8017
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian AD8017AR-EVAL CAD Model

Description

Analog Devices Inc. AD8017AR-EVAL Product Overview

The AD8017AR-EVAL from Analog Devices Inc. is a comprehensive evaluation board designed for the AD8017, a high-speed, high-output current, dual amplifier. This evaluation kit serves as a robust platform for testing and analyzing the performance of the AD8017 in various circuit configurations and applications. The AD8017 is well-suited for driving low impedance loads and is commonly used in applications such as cable drivers, xDSL line drivers, and high-speed communications systems.

Key Features of the AD8017AR-EVAL

  • High-Speed Performance: The AD8017 amplifier is capable of delivering high-speed performance with a bandwidth of 400 MHz, making it ideal for high-frequency signal processing applications.
  • High Output Current: With an output current of ±100 mA, the AD8017 can drive a wide range of low impedance loads, ensuring versatility across different use cases.
  • Dual Amplifier Configuration: The dual amplifier design allows for various circuit topologies, including differential output configurations, which can be crucial for balanced signal applications.
  • Flexible Power Supply: The evaluation board can be powered by a single supply ranging from +5 V to +12 V, or a dual supply of ±5 V, providing flexibility in the power scheme of the user's system.
  • Easy to Use: The AD8017AR-EVAL comes with pre-configured test circuits, simplifying the process of evaluating the amplifier's performance in different scenarios.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics and layout diagrams, to assist users in understanding and customizing the evaluation board to their needs.

Applications

The AD8017AR-EVAL is ideal for developers and engineers who need to test the AD8017 amplifier in real-world scenarios. It is particularly useful in applications that require high bandwidth and the ability to drive low impedance loads, such as:

  • High-Speed Data Communications
  • Video and Broadcast Systems
  • xDSL Line Drivers and Modems
  • Test and Measurement Equipment
  • Professional Audio Equipment

With its robust design and versatile features, the AD8017AR-EVAL evaluation board is an essential tool for anyone looking to leverage the high performance of the AD8017 dual amplifier in their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2610 $57.8710
27+ $4.3174 $116.5698
42+ $4.1823 $175.6566
58+ $4.0471 $234.7318
74+ $3.9120 $289.4880
99+ $3.5077 $347.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess