EN
  • EN
  • DE

AD8331-EVALZ

Part No AD8331-EVALZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Analog Devices Inc.
Series X-AMP®
Package Box
Channels per IC 1 - Single
Amplifier Type Variable Gain
Output Type Differential
Slew Rate 650V/µs
-3db Bandwidth 120 MHz
Current - Output / Channel 165 mA
Current - Supply (Main IC) 25 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD8331
Base Product Number AD8331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names AD8331EVALZ,-2735-AD8331-EVALZ
Standard Package 1
Win Source Part Number 1032750-AD8331-EVALZ
Ultra Librarian 3D Model Ultra Librarian AD8331-EVALZ CAD Model

Description

The AD8331-EVALZ from Analog Devices Inc. is a comprehensive evaluation board designed for testing the capabilities and performance of the AD8331, a low noise, single-ended, variable gain amplifier (VGA) with a programmable gain range. This evaluation board provides an excellent platform for developers and engineers to explore the features of the AD8331, which is ideal for use in ultrasound and other medical imaging applications, as well as in communication systems and industrial controls.

Key Features

  • Integrated VGA: The centerpiece of the AD8331-EVALZ is the AD8331 chip itself, which offers a linear-in-dB gain control scale, a wide dynamic range, and excellent signal bandwidth.
  • Flexible Gain Control: With a gain control range of 0 to 80 dB, the board allows for precise adjustments to the amplifier's gain, suitable for a variety of applications.
  • High-Performance Signal Chain: The evaluation board includes a complete signal chain for the VGA, ensuring that users can test the AD8331 within a realistic system context.
  • Easy to Use: The AD8331-EVALZ is designed for simplicity, featuring standard connectors and a straightforward layout that allows for quick setup and testing.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to assist with the evaluation process.

Applications

  • Medical Ultrasound Imaging
  • Receiver Signal Processing
  • Industrial Process Controls
  • Communication Systems

The AD8331-EVALZ is not only a test bed for the AD8331 VGA but also serves as an educational tool, helping users to understand the nuances of variable gain amplification in complex electronic systems. Whether for professional use in a research and development lab or for educational purposes in academic settings, the AD8331-EVALZ evaluation board is an indispensable asset for anyone working with advanced signal processing technology.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess