EN
  • EN
  • DE

INAEVM-MSOP8

Part No INAEVM-MSOP8
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Box
Channels per IC 1 - Single
Amplifier Type Instrumentation
Output Type Single-Ended
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP Package
Base Product Number INAEVM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342184-INAEVM-MSOP8
Ultra Librarian 3D Model Ultra Librarian INAEVM-MSOP8 CAD Model

Description

The INAEVM-MSOP8 is a high-performance, precision instrumentation amplifier evaluation module (EVM) designed by Texas Instruments (TI), a leader in semiconductor solutions. This EVM is specifically tailored for engineers and developers who require an easy-to-use platform to evaluate the functionalities of instrumentation amplifiers housed in an MSOP-8 (Mini Small Outline Package with 8 pins) package.

Instrumentation amplifiers are critical components in a wide range of applications, including medical devices, industrial measurement systems, and data acquisition modules. They are known for their ability to amplify small differential signals while rejecting large common-mode voltages, making them ideal for precision measurements in noisy environments.

The INAEVM-MSOP8 is designed to be user-friendly and highly flexible. It comes with configurable options that allow users to set gain and bandwidth according to their specific needs. The board is equipped with high-precision components that ensure minimal signal distortion and maximum signal integrity. Additionally, the EVM includes features such as a low-noise input stage, high input impedance, and a wide supply voltage range, making it suitable for a variety of operating conditions.

Texas Instruments ensures that this EVM is compatible with a range of MSOP-8 instrumentation amplifiers, providing users with the versatility to test different devices on the same platform. The INAEVM-MSOP8 also includes test points for easy access to all critical signals and power supplies, simplifying the process of probing and measuring the performance of the amplifier.

The EVM's compact design and robust construction make it an ideal tool for benchtop experimentation and pre-production testing. Whether it's for prototyping or educational purposes, the INAEVM-MSOP8 offers an excellent opportunity for engineers to gain hands-on experience with TI's high-quality instrumentation amplifiers.

Overall, the INAEVM-MSOP8 from Texas Instruments is a versatile and reliable solution for anyone looking to evaluate and test the performance of instrumentation amplifiers in an MSOP-8 package. With its user-centric design and comprehensive features, this evaluation module is an invaluable asset for both novice and experienced engineers in the field of electronic design and testing.

You May Also Be Interested in

STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess