EN
  • EN
  • DE

AD80066KRSZ

Part No AD80066KRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 16-Bit CCD/CIS Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Signal Processor
Input Type Analog
Output Type Digital
Interface Serial
Operating Supply Current 95mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1138093-AD80066KRSZ
Manufacturer Homepage www.analog.com
Family Name AD80066
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD80066KRSZ CAD Model

Description

Product Overview: AD80066KRSZ - Analog Devices Inc.

The AD80066KRSZ is a cutting-edge, high-performance, 16-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in the semiconductor industry. Designed to deliver exceptional accuracy and speed, this ADC is ideal for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Built using state-of-the-art semiconductor technology, the AD80066KRSZ offers a remarkable sampling rate that ensures high-resolution data conversion in real-time scenarios. The device operates within a specified temperature range, making it suitable for use in environments where reliability and stability are crucial.

Key Features:

  • Precision: The AD80066KRSZ boasts a 16-bit resolution, providing precise digital output for the most demanding applications.
  • High-Speed Performance: With its fast sampling rate, this ADC can handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Despite its high performance, the AD80066KRSZ is designed to be energy-efficient, reducing power requirements for the overall system.
  • Versatility: The flexible input range and various operating modes make it adaptable to a broad spectrum of signal types and conditions.

Applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition
  • Communications Infrastructure

The AD80066KRSZ is available in a compact package, allowing for seamless integration into various electronic systems without occupying significant board space. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can leverage the full potential of the ADC in their applications.

For those seeking to enhance their systems with a high-quality ADC that offers great performance and reliability, the AD80066KRSZ from Analog Devices Inc. is an excellent choice. With its advanced features and robust design, it stands out as a superior solution for precision data conversion needs.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1470 $80.2940
4+ $32.9412 $131.7648
5+ $31.9118 $159.5590
7+ $30.8824 $216.1768
9+ $29.8529 $268.6761
12+ $26.7647 $321.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,331 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess