Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 8 µA
Temperature Range - Operating -25°C ~ 75°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number RE46C141
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1480989-RE46C141E16F
Ultra Librarian 3D Model Ultra Librarian RE46C141E16F CAD Model

You May Also Be Interested in

Texas Instruments
IC PROG SENSOR SGNL COND 36VQFN / PGA900 Programmable Resistive Sensing Conditioner with Digital and Analog Outputs
Lowest to $6.9870
ECAD model for PGA900ARHHR
Texas Instruments
IC CRNT TRANSMITTER WAFFLE PACK / Sensor and Detector Interface 2-Wire Interface 27-Pin Die Tube
Need more? Email Us
ECAD model for XTR108TDD2
Analog Devices Inc.
MIL LVDT SIG COND 20-CDIP
Lowest to $350.3158
ECAD model for AD598SD/883B
Intersil
IC BIAS CTRLR UNIV SNSR 14-TSSOP / Sensor and Detector Interface 5.5V Serial Interface 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for X96012V14IZT1
Microchip Technology
IC DRIVER HORN PIEZO W/BO 8DIP
Need more? Email Us
ECAD model for RE46C318E8F
Texas Instruments
IC DIG CONV 14TSSOP / Time-to-Digital Converter
Lowest to $1.5597
ECAD model for TDC7200PWR
Microchip Technology
IC SMOKE DETECT PHOTO MEM 16SOIC
Need more? Email Us
ECAD model for RE46C166S16TF
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Lowest to $16.6244
ECAD model for MAX31855JASA+T
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP / TDC1011 Single Channel Ultrasonic Sensing Analog Front End (AFE) for Level Sensing,Concentration Sensing Applications
Lowest to $3.3164
ECAD model for TDC1011PWR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention