EN
  • EN
  • DE

AD5700ACPZ-RL7

Part No AD5700ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description IC HART MODEM LP 24LFCSP / Modem HART 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Data Format HART
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number AD5700
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37003-AD5700ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5700ACPZ-RL7 CAD Model

Description

Analog Devices AD5700ACPZ-RL7 HART Modem IC

The AD5700ACPZ-RL7 is a state-of-the-art HART (Highway Addressable Remote Transducer) modem IC from Analog Devices Inc., designed to facilitate robust communication in industrial environments. This integrated circuit is specifically engineered to interface with microcontrollers and sensors in HART network configurations, providing a reliable and efficient solution for bidirectional communication over long distances in process control applications.

Key Features

  • Integrated Oscillator: The AD5700ACPZ-RL7 comes with an on-chip oscillator that eliminates the need for external components, thereby reducing the overall bill of materials and simplifying the design process.
  • Low Power Consumption: This device is optimized for low power operation, making it an ideal choice for battery-powered or energy-efficient systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the AD5700ACPZ-RL7 is suitable for harsh industrial environments.
  • Small Package Size: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the modem IC is ideal for space-constrained applications.
  • HART Protocol Compliance: The device fully complies with the HART Communication Protocol, ensuring compatibility with a wide range of HART-enabled devices.

Applications

  • Process control systems
  • Industrial automation
  • Smart transmitters and sensors
  • Remote data acquisition

The AD5700ACPZ-RL7 is designed with the highest standards of quality and reliability that customers have come to expect from Analog Devices Inc. Its robust construction and advanced features make it a versatile component for designers looking to implement HART communication in their products. Whether you're developing a smart sensor, a sophisticated control system, or any other HART-compatible device, the AD5700ACPZ-RL7 offers a seamless and efficient solution for your communication needs.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team. The AD5700ACPZ-RL7 is available for purchase through authorized distributors, ensuring easy accessibility for engineers and procurement specialists worldwide.

You May Also Be Interested in

Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess