EN
  • EN
  • DE

AD737KRZ-R7

Part No AD737KRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 170 µA
Voltage - Supply 2.8V, -3.2V ~ ±16.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD737
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 427231-AD737KRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD737KRZ-R7 CAD Model

Description

The AD737KRZ-R7 is a high-precision, low-power, RMS-to-DC converter produced by Analog Devices Inc. This innovative component is designed to deliver accurate and reliable conversion of complex waveforms to DC values, making it an essential part of various electronic applications where precision is crucial. The AD737KRZ-R7 stands out in the market for its ease of use, versatility, and exceptional performance.

Key Features

  • High Accuracy: Provides a high level of accuracy in RMS-to-DC conversion, ensuring that the output closely matches the true RMS value of the input waveform.
  • Low Power Consumption: Designed with power efficiency in mind, the AD737KRZ-R7 consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: Offers a wide bandwidth that supports a variety of signal frequencies, allowing for versatile use in different electronic systems.
  • Compact Package: Comes in a small outline package, enabling integration into space-constrained designs without compromising performance.
  • No External Trimming: Requires no external trimming for most applications, reducing design complexity and time to market.

Applications

The AD737KRZ-R7 is suitable for a wide array of applications across various industries. It is commonly used in:

  • Test and Measurement Equipment
  • Audio Signal Processing
  • Energy Management Systems
  • Industrial Process Control
  • Medical Instrumentation

Technical Specifications

Parameter Value
Supply Voltage 2.8V to 5.5V
Input Voltage Range 0V to VSUPPLY
Package 8-Lead SOIC
Operating Temperature -40°C to +85°C

With its robust design and reliable performance, the AD737KRZ-R7 from Analog Devices Inc. is an ideal choice for designers looking to incorporate precise RMS-to-DC conversion in their electronic systems.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess