EN
  • EN
  • DE

AD736JN

Part No AD736JN
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 160μA
Supply Voltage (V) 2.8V, -3.2V ~ ±16.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD736
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137134-AD736JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD736JN CAD Model

Description

The AD736JN is a high-precision, low-power RMS-to-DC converter manufactured by Analog Devices Inc. This integrated circuit offers a true root-mean-square output for a wide variety of input waveforms, including complex patterns such as those with a high degree of waveform distortion or noise, which are common in industrial and communication applications.

Key Features

  • True RMS-to-DC Conversion: Accurately measures the true root mean square of input waveforms, regardless of their shape or complexity.
  • Low Power Consumption: With its low power design, the AD736JN is ideal for portable and remote applications where power efficiency is critical.
  • Wide Input Bandwidth: Capable of processing signals with frequencies up to 10kHz, making it suitable for a broad range of signal monitoring tasks.
  • High Accuracy: Delivers reliable and precise measurements, which is essential for quality control and system monitoring.
  • Single or Dual Supply Operation: Can be powered from a single +5V supply or dual supplies of ±5V, offering flexibility in various circuit configurations.
  • Compact Package: Available in an 8-pin PDIP package, the AD736JN is designed for space-constrained applications.

Applications

The AD736JN is versatile and can be used in a wide array of applications such as:

  • Power supply monitoring
  • Audio equipment
  • Signal processing
  • Energy management systems
  • Industrial control systems

Performance Benefits

With its high accuracy and low power consumption, the AD736JN provides significant advantages for systems that require precise RMS readings. It eliminates the need for complex multipliers or high precision voltage references, simplifying design and reducing system costs. Its ability to operate with low voltage supplies further enhances its suitability for battery-powered devices.

Ordering Information

The AD736JN is available for immediate purchase, and Analog Devices Inc. provides comprehensive technical support for its integration into your designs. For detailed specifications and application guidance, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $92.5374
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2684 $72.8052
6+ $19.9126 $119.4756
8+ $19.2903 $154.3224
11+ $18.6680 $205.3480
14+ $18.0458 $252.6412
19+ $16.1790 $307.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess