EN
  • EN
  • DE

AD536AJD

Part No AD536AJD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 1.2mA
Supply Voltage - Operating 5 V to 36 V, ±3 V to 18 V
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 085018-AD536AJD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD536AJD CAD Model

Description

AD536AJD Integrated Circuit

The AD536AJD, crafted by the renowned Analog Devices Inc., is a high-precision integrated circuit that serves as a true RMS-to-DC converter. This advanced component is designed to provide accurate and reliable conversion of complex AC signals to their true RMS value, which is essential for various applications in measurement, instrumentation, and signal processing systems.

The AD536AJD stands out due to its ability to process waveforms with wide dynamic range without requiring any external calibration or trimming. This feature makes it a versatile choice for engineers and designers who require a plug-and-play solution for immediate deployment in their systems.

With an impressive operating temperature range of -55°C to +125°C, the AD536AJD is built to withstand harsh environmental conditions, ensuring consistent performance in both commercial and industrial settings. Its robustness is further complemented by its hermetic package, which provides additional protection against environmental factors that could potentially affect the device's integrity and longevity.

Key Specifications:

  • True RMS-to-DC Conversion
  • Wide Dynamic Range
  • Accuracy: ±0.3% of Full Scale
  • Frequency Range: 0 Hz to 300 kHz
  • Low Power Consumption
  • No External Trimming Required
  • Hermetic Package for Enhanced Durability
  • Operating Temperature: -55°C to +125°C

Applications for the AD536AJD are diverse and include but are not limited to power measurement in communication systems, audio signal processing, precision instrumentation, and oscilloscopes. Its ability to deliver accurate RMS values regardless of waveform shape makes it particularly useful in systems where precision and reliability are paramount.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD536AJD is no exception. It reflects the company's legacy of delivering high-performance components that push the boundaries of innovation and efficiency in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $16.6316
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess