EN
  • EN
  • DE

LTC1967IMS8

Part No LTC1967IMS8
Manufacturer Linear Technology
Catalog PMIC - RMS to DC Converters
Description Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Supply Current 320μA
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC1967
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208186-LTC1967IMS8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1967IMS8 CAD Model

Description

Product Overview: LTC1967IMS8

The LTC1967IMS8 from Linear Technology is a precision, extended bandwidth, RMS-to-DC converter that utilizes an innovative delta-sigma computational technique. This product is designed to offer highly accurate RMS calculations over a wide dynamic range of input waveforms, including complex, nonsinusoidal, and noisy signals. Its ability to accurately convert the RMS value of electrical signals to their corresponding DC values makes it an essential component in various applications such as industrial, communication, and test equipment.

Key Features

  • Extended Bandwidth: The LTC1967IMS8 boasts a bandwidth range that extends from DC to 1MHz, which makes it suitable for a broad spectrum of signal frequencies.
  • High Accuracy: With a precision of 0.1% of reading + 0.05% of full scale, this RMS-to-DC converter ensures high accuracy in measurement and conversion tasks.
  • No External Trims Required: The device is designed to work without the need for external trims, facilitating ease of use and reducing the complexity of circuit design.
  • Low Power Consumption: It operates with a single 5V supply, ensuring low power consumption which is crucial for battery-powered and energy-efficient applications.
  • Immunity to Input Offset and Ripple: The LTC1967IMS8 features excellent immunity to input offset and ripple, enhancing the reliability of the signal conversion process.

Applications

  • Industrial Control Systems
  • AC Power Monitoring
  • Signal Processing
  • Test and Measurement Equipment
  • Communication Systems

Package and Quality

The LTC1967IMS8 is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. Linear Technology ensures that their products meet stringent quality standards, providing reliable and consistent performance for critical applications.

Conclusion

In summary, the LTC1967IMS8 from Linear Technology is a state-of-the-art RMS-to-DC converter that brings together precision, bandwidth, and ease of use. Its ability to deliver accurate RMS calculations over a wide range of input signals makes it an indispensable component for designers looking to implement accurate power measurement and signal processing in their systems.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess