EN
  • EN
  • DE

AD6624AS

Part No AD6624AS
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description AD6624A - FOUR-CHANNEL, 100 MSPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 0000.00.0000
Win Source Part Number 554059-AD6624AS
Ultra Librarian 3D Model Ultra Librarian AD6624AS CAD Model

Description

The AD6624AS is a powerful digital signal processing integrated circuit designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular product is part of the company's extensive range of data converter products and is specifically tailored for demanding applications in communications systems.

Key Features

  • High-Performance DSP: The AD6624AS is equipped with a sophisticated digital downconverter (DDC) optimized for processing IF (intermediate frequency) signals. It is designed to be used in conjunction with high-performance analog-to-digital converters (ADCs) to provide a comprehensive signal processing solution.
  • Flexibility: With programmable decimation and filtering options, the AD6624AS offers designers the flexibility to tailor their signal processing chain to specific application requirements, ensuring optimal performance and efficiency.
  • Integration: The AD6624AS integrates multiple functions into a single chip, including digital filtering, decimation, and complex mixer functionality, thereby reducing the need for additional components and simplifying the system design.
  • Quality and Reliability: Analog Devices Inc. is known for its commitment to quality and the AD6624AS is no exception. It is built to meet the high standards of reliability and performance that users have come to expect from Analog Devices products.

Applications

The AD6624AS is suitable for a wide range of applications in the communications field. It is particularly useful in:

  • Wireless base station receivers
  • Multi-carrier, multi-mode digital receivers
  • Smart antenna systems
  • Broadband data applications

Technical Specifications

The AD6624AS boasts impressive technical specifications that make it a top choice for engineers and designers. Some of its standout specs include:

  • Programmable decimation rates
  • Highly configurable digital filters
  • Compatibility with industry-leading ADCs
  • Low power consumption

For detailed technical data and application guidance, customers are encouraged to consult the comprehensive datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.6311 $56.6311
3+ $46.4665 $139.3995
4+ $45.0145 $180.0580
5+ $43.5624 $217.8120
6+ $42.1103 $252.6618
8+ $37.7541 $302.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess