EN
  • EN
  • DE

RPR-0531RSHW

Part No RPR-0531RSHW
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 715998-RPR-0531RSHW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPR-0531RSHW CAD Model

Description

The RPR-0531RSHW is an ambient light sensor manufactured by Rohm Semiconductor. This sensor is designed to detect the intensity of ambient light and convert it into an electrical signal. It's commonly used in devices to automatically adjust screen brightness, conserve power, and improve user experience.

Applications:

  • Smartphones
  • Tablets
  • Notebook PCs
  • LCD TVs
  • Digital cameras
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Industrial lighting control systems

Features:

  • High sensitivity to ambient light
  • Wide dynamic range
  • Low current consumption
  • Small package size
  • I2C interface for digital output
  • Excellent infrared rejection

Benefits:

  • Automatically adjusts screen brightness based on ambient lighting conditions, improving user experience and reducing eye strain.
  • Conserves battery power by dimming the screen in low-light environments.
  • Enables more accurate light sensing due to its high sensitivity and wide dynamic range.
  • Allows for easy integration into compact devices due to its small package size.
  • Simplifies communication with microcontrollers through the I2C interface.
  • Minimizes the influence of infrared light, providing more accurate ambient light readings.

Additional Details:

The RPR-0531RSHW's digital output simplifies integration with microcontrollers and other digital systems. Its low current consumption makes it ideal for battery-powered devices. The sensor's spectral response is designed to closely match the human eye's sensitivity to light, providing accurate and natural-looking brightness adjustments.

Typical specifications include:

  • Operating Voltage: Typically 1.7V to 3.6V (refer to datasheet for precise values)
  • Current Consumption: Typically a few microamperes (refer to datasheet)
  • Light Sensitivity: Refer to datasheet for lux range
  • Interface: I2C
  • Package: Refer to datasheet for specific package dimensions

The RPR-0531RSHW is a versatile and reliable ambient light sensor suitable for a wide range of applications requiring accurate and efficient light sensing.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess