EN
  • EN
  • DE

AD598SD/883B

Part No AD598SD/883B
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description MIL LVDT SIG COND 20-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Type Signal Conditioner
Current - Supply 18mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Part Number Series AD598
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811486-AD598SD/883B
Ultra Librarian 3D Model Ultra Librarian AD598SD/883B CAD Model

Description

Analog Devices Inc. AD598SD/883B Precision LVDT Signal Conditioner

The AD598SD/883B is a high-performance signal conditioning component manufactured by Analog Devices Inc., designed specifically for use with Linear Variable Differential Transformers (LVDTs). This precision signal conditioner is a key component in numerous applications where accurate and reliable conversion of mechanical motion into a proportional electrical signal is required.

Constructed to meet the stringent specifications of the 883B standard, the AD598SD/883B is suitable for use in military and aerospace applications, where robustness and precision are paramount. The device is engineered to operate with a wide range of LVDTs, providing a versatile solution for various measurement tasks, including but not limited to, position sensing, displacement monitoring, and feedback systems in control loops.

Featuring a ratiometric architecture, the AD598SD/883B ensures that the output voltage is directly proportional to the displacement of the LVDT's core, thus providing a highly linear response. The signal conditioner also compensates for variations in temperature, ensuring stable performance across a broad range of operating conditions. With its built-in oscillator, the AD598SD/883B generates the necessary excitation signal for the LVDT, simplifying the overall design and reducing the need for additional external components.

The device offers excellent linearity, low noise, and a wide frequency response, making it an ideal choice for precision measurement systems. Its hermetically sealed package ensures long-term reliability and protection against harsh environmental conditions. The AD598SD/883B also features adjustable gain and bandwidth, allowing users to tailor the device's performance to specific application requirements.

For engineers and system designers looking for a dependable and high-precision LVDT signal conditioner, the AD598SD/883B from Analog Devices Inc. stands out as a superior choice. Its combination of performance, versatility, and durability makes it an essential component in critical measurement and control systems where accuracy cannot be compromised.

Key Features:

  • Precision LVDT signal conditioning
  • Compliant with military standard 883B
  • Wide operating temperature range
  • Hermetically sealed for robustness
  • Adjustable gain and bandwidth
  • Low noise and high linearity
  • Internal oscillator for LVDT excitation
  • Ideal for aerospace and military applications

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess