EN
  • EN
  • DE

AD595AQ

Part No AD595AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE A W/COMP 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Max)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to ±15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 076934-AD595AQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD595AQ CAD Model

Description

Product Overview: AD595AQ from Analog Devices Inc.

The AD595AQ is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip, offered by the renowned semiconductor manufacturer Analog Devices Inc. It is designed to amplify the small voltage differences across a thermocouple, and provide a direct Celsius temperature output, making it an ideal solution for temperature measurement and control applications.

Key Features:

  • Integrated Cold Junction Compensation: The AD595AQ includes an on-chip ice point compensation (cold junction compensation) which simulates the thermocouple's reference junction, allowing for accurate temperature readings without the need for external components.
  • High Accuracy: This device offers a high level of precision with a typical nonlinearity of only ±0.5°C over a temperature range of 0°C to +50°C, ensuring reliable and consistent temperature measurements.
  • Wide Operating Range: It operates effectively over a wide temperature range, making it versatile for various applications including industrial, consumer, and scientific instrumentation.
  • Easy to Use: The AD595AQ is designed for ease of use, requiring only a single external resistor to set the desired gain. It also provides a direct output voltage that is proportional to the temperature in °C.
  • Robust Design: Encased in a 14-lead ceramic dual in-line package (CerDIP), the AD595AQ is built to withstand harsh environments and is suitable for high-reliability applications.

Applications:

The AD595AQ is widely used in temperature sensing applications that require high precision and simplicity in design. Its applications include:

  • Industrial process control
  • Temperature monitoring systems
  • Data acquisition systems
  • Thermocouple amplifiers
  • Scientific instrumentation

In conclusion, the AD595AQ from Analog Devices Inc. is a highly integrated and reliable solution for temperature measurement, providing both ease of integration and high accuracy in a robust package. Its ability to directly interface with a thermocouple and provide a Celsius scale output makes it a preferred choice for engineers and designers in a wide array of temperature sensing applications.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
Lowest to $23.4503
Texas Instruments
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess