EN
  • EN
  • DE

AD9805JS

Part No AD9805JS
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 12-Bit/10-Bit 6 MSPS CCD/CIS Signal Processors / AFE Video 1 ADC 12bit 5V 64-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172408-AD9805JS
Popularity Medium
Supply and Demand Status Balance
Family Name AD9805
Introduction Date March 04, 1997
ECCN EAR99
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9805JS CAD Model

Description

The AD9805JS is a high-performance, single-chip analog front-end from the renowned manufacturer Analog Devices Inc. Designed for sophisticated imaging applications, this integrated circuit (IC) is an ideal solution for a wide range of products, including medical imaging, industrial inspection, and scientific analysis equipment.

Key Features

  • High Resolution: The AD9805JS offers exceptional resolution capabilities, making it suitable for applications that require precise image capture and processing.
  • Low Noise Performance: With its advanced design, the AD9805JS ensures low noise levels, which is critical for achieving high-quality images in sensitive applications.
  • Integrated Components: This IC integrates multiple functions such as amplifiers, clamps, and analog-to-digital converters, reducing the need for additional external components and simplifying system design.
  • Flexible Interface: The AD9805JS features a flexible digital interface that is compatible with a variety of microprocessors and DSPs, allowing for easy integration into existing systems.

Technical Specifications

Parameter Value
Resolution 10-bit
Input Channels Multiple, configurable
Supply Voltage Single 5V operation
Operating Temperature -40°C to +85°C
Package Surface-mount

Applications

The versatility of the AD9805JS makes it suitable for a variety of high-end imaging applications. Its precision and integrated features are particularly beneficial in:

  • Medical Imaging Systems
  • Industrial Machine Vision
  • Scientific Instrumentation

Conclusion

The AD9805JS from Analog Devices Inc. stands out as a powerful analog front-end solution that offers a blend of high resolution, low noise, and integrated functionality. Its robust design and ease of integration make it a top choice for developers and engineers looking to enhance the performance and reliability of their imaging systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess