EN
  • EN
  • DE

DC2026C-KIT

Part No DC2026C-KIT
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LINDUINO ONE LT3973/LTM2884 EVAL  /  LT3973, LTM2884, ATmega328, LTC2422, LTC2607 Linduino One series AVR MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
Platform Linduino One
Utilized IC / Part LT3973, LTM2884, ATmega328, LTC2422, LTC2607
Mounting Type Fixed
Contents Board(s)
Base Product Number DC2026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names -2735-DC2026C-KIT,DC2026C-KIT-ND,505-DC2026C-KIT
Standard Package 1
Win Source Part Number 1032171-DC2026C-KIT
Ultra Librarian 3D Model Ultra Librarian DC2026C-KIT CAD Model

Description

Introducing the DC2026C-KIT from Analog Devices Inc.

The DC2026C-KIT, a high-performance data acquisition system, is a testament to the innovation and engineering excellence of Analog Devices Inc. This comprehensive kit is designed for engineers and developers who require a robust platform for testing, prototyping, and developing applications with Analog Devices' range of data converters, sensors, and other signal processing products.

Key Features:

  • High Precision: The kit is built to facilitate precise measurements, ensuring high fidelity data capture for critical applications.
  • Versatility: Compatible with a wide variety of Analog Devices components, the DC2026C-KIT serves as a universal development platform for multiple product lines.
  • Easy to Use: It comes with user-friendly software that simplifies the process of configuration, data acquisition, and analysis, making it accessible even to those with a basic understanding of data conversion technologies.
  • Connectivity: With options for USB interface, the kit provides a convenient connection to a host computer, ensuring seamless data transfer and device control.
  • Expandability: The DC2026C-KIT is designed with expansion in mind, featuring connectors and interfaces that allow for the addition of extra modules and boards, thus extending its capabilities even further.

Applications:

The versatility of the DC2026C-KIT makes it suitable for a broad range of applications, including:

  • Industrial process control
  • Medical instrumentation
  • Automotive systems
  • Communications infrastructure
  • Scientific research equipment

Package Contents:

The kit includes:

  • The main data acquisition board
  • Necessary cables for connectivity
  • Software for device operation and data analysis
  • Documentation including user guides and application notes

With the DC2026C-KIT, Analog Devices Inc. provides a powerful tool for engineers and developers to push the boundaries of what's possible in their respective fields. Whether it's for prototyping or full-scale development, this kit stands as a solid foundation for innovation and advanced system design.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess