EN
  • EN
  • DE

AD8564ARZ-REEL7

Part No AD8564ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD 7NS 16SOIC TR / Comparator General Purpose CMOS, TTL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 4µA @ 5V
Current - Quiescent (Max) 14mA, 14mA, 7mA
CMRR, PSRR (Typ) 85dB CMRR, 80dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Base Product Number AD8564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8564ARZ-REEL7DKR,AD8564ARZ-REEL7TR,-2735-AD8564ARZ-REEL7CT,AD8564ARZ-REEL7-ND,AD8564ARZ-REEL7CT,-2735-AD8564ARZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 985977-AD8564ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8564ARZ-REEL7 CAD Model

Description

Product Overview: AD8564ARZ-REEL7

Manufacturer: Analog Devices Inc.

The AD8564ARZ-REEL7 is a high-performance, quad comparator integrated circuit designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of their extensive range of analog and mixed-signal processing products, tailored for a variety of applications that require precise voltage or current measurements and comparisons.

Key Features

  • Fast Response Time: The AD8564ARZ-REEL7 boasts an ultra-fast response time, making it an ideal choice for systems that require quick decision-making capabilities such as high-speed data acquisition systems, zero-crossing detectors, and window comparators.
  • Quad Comparators: This IC contains four independent voltage comparators that can operate simultaneously, providing flexibility and efficiency in multi-channel applications.
  • Low Voltage Operation: It is designed to work at a low supply voltage, which makes it suitable for portable and battery-powered devices, while also contributing to overall power efficiency.
  • High Accuracy: The precision of the AD8564ARZ-REEL7 ensures reliable performance in critical monitoring and control systems, where accurate voltage comparison is paramount.
  • Robust Packaging: The component is available in a compact surface-mount package, which is conducive to modern PCB design and space-saving requirements.

Applications

The AD8564ARZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • High-speed triggering in digital oscilloscopes
  • Automatic test equipment (ATE)
  • High-speed signal processing
  • Battery-powered and portable devices
  • Communication systems
  • Medical and healthcare equipment

Reliability and Quality

As with all Analog Devices products, the AD8564ARZ-REEL7 is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is also provided in a tape and reel packaging format (REEL7), which facilitates automated pick-and-place manufacturing processes, making it a convenient option for high-volume production.

Whether you are designing a complex medical instrument or a simple monitoring system, the AD8564ARZ-REEL7 from Analog Devices Inc. offers the speed, accuracy, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3464 $57.3856
9+ $11.7714 $105.9426
14+ $11.4035 $159.6490
19+ $11.0357 $209.6783
24+ $10.6678 $256.0272
32+ $9.5643 $306.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess