EN
  • EN
  • DE

ADRF5043BCCZN

Part No ADRF5043BCCZN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LOW INSERTION LOSS, SP4T, 40GHZ,  /  RF Switch IC Cellular, VSAT SP4T 50Ohm 24-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type Cellular, VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 9kHz ~ 44GHz
Isolation 36dB
Insertion Loss 2.5dB
Test Frequency 44GHz
P1dB 27dBm
IIP3 48dBm
Impedance 50Ohm
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C (TC)
Package / Case 24-VFLGA Exposed Pad
Supplier Device Package 24-LGA (3x3)
Base Product Number ADRF5043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADRF5043BCCZN,-2735-ADRF5043BCCZN
Standard Package 1
Win Source Part Number 1027798-ADRF5043BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5043BCCZN CAD Model

Description

ADRF5043BCCZN - High-Performance RF Switch by Analog Devices

The ADRF5043BCCZN is a cutting-edge RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing high-performance solutions for RF signal routing applications. The ADRF5043BCCZN is specifically engineered to cater to a broad range of end markets, including wireless infrastructure, test equipment, and military systems.

Key Features:

  • Frequency Range: The ADRF5043BCCZN operates over an expansive frequency range from DC to 44 GHz, making it versatile for various high-frequency applications.
  • Insertion Loss: It boasts a low insertion loss, thereby ensuring minimal signal attenuation and maintaining signal integrity through the switching process.
  • Isolation: With high isolation characteristics, the switch effectively prevents signal leakage between ports, which is crucial for maintaining the purity of signal paths in complex RF systems.
  • Switching Speed: The device offers fast switching speed, enabling rapid signal routing which is essential for time-sensitive applications.
  • Control Interface: It features a simple control interface that allows for easy integration into a variety of RF circuits.
  • Power Handling: The ADRF5043BCCZN is capable of handling high power levels, making it suitable for high-power applications without compromising performance.
  • Package: The switch is housed in a compact 3 mm × 3 mm LGA package, which is conducive to space-constrained designs.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Microwave Backhaul
  • Satellite Communications
  • Military and Defense Systems
  • Phased Array Antennas

The ADRF5043BCCZN from Analog Devices Inc. is a robust and reliable choice for designers looking to optimize their RF signal routing with a switch that offers both high performance and durability. Its comprehensive feature set ensures that it can meet the stringent requirements of modern RF and microwave systems, facilitating superior communication and signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess