EN
  • EN
  • DE

LTC4380IMS-1#TRPBF

Part No LTC4380IMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879924-LTC4380IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380IMS-1#TRPBF CAD Model

Description

Product Overview: LTC4380IMS-1#TRPBF from Analog Devices Inc.

The LTC4380IMS-1#TRPBF is a cutting-edge surge stopper integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component provides reliable protection for sensitive electronics against high voltage surges and overcurrent conditions, ensuring the longevity and stability of electronic systems.

Key Features

  • Surge Protection: The LTC4380IMS-1#TRPBF is engineered to protect against voltage surges, complying with industry standards and safeguarding against transient overvoltages that can damage electronic equipment.
  • Low Quiescent Current: With its low quiescent current draw, this IC is an excellent choice for battery-powered applications where power efficiency is critical.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage to match the voltage tolerance of the protected load, offering customizable protection levels.
  • Overcurrent Protection: The device includes features to limit the current during overload conditions, preventing damage to downstream components.
  • Compact Package: The LTC4380IMS-1#TRPBF comes in a compact MSOP-10 package, allowing for efficient use of board space in space-constrained applications.

Applications

The robust protection capabilities of the LTC4380IMS-1#TRPBF make it suitable for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-operated devices
  • Power supply protection circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4380IMS-1#TRPBF is no exception. This IC undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products. The device's robust design and manufacturing process make it a reliable choice for critical applications where component failure is not an option.

In conclusion, the LTC4380IMS-1#TRPBF from Analog Devices Inc. offers advanced surge and overcurrent protection for sensitive electronics, ensuring system stability and integrity across various applications. Its combination of features and compact form factor make it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.9893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess