EN
  • EN
  • DE

AD537JD

Part No AD537JD
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 198549-AD537JD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD537JD CAD Model

Description

The AD537JD is a high-performance, monolithic voltage-to-frequency converter produced by the renowned semiconductor manufacturer, Analog Devices Inc. This precision analog component is designed to provide a reliable and accurate interface between analog and digital systems, making it an ideal choice for a wide range of applications such as data acquisition, long-term integration, linear frequency modulation, voltage-to-time conversion, and frequency-to-voltage conversion.

Key Features

  • High Linearity: The AD537JD offers exceptional linearity with a nonlinearity error typically less than 0.01%.
  • Wide Dynamic Range: It operates over a wide dynamic range, ensuring versatility across different use cases and signal conditions.
  • Single or Dual Supply Operation: This device can be powered by a single supply ranging from +5V to +36V or dual supplies of ±5V to ±18V, providing flexibility in system design.
  • Low Power Consumption: With its low power design, the AD537JD is suitable for battery-powered and portable applications.
  • Frequency Scaling: It comes with an onboard user-programmable scaling resistor that allows for easy adjustment of the output frequency range.

Applications

The AD537JD is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Signal Processing
  • Industrial Process Control
  • Analog-to-Digital Conversion
  • Frequency-to-Voltage Conversion

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD537JD is no exception. It is fabricated using advanced IC processing techniques to ensure high reliability and performance under extended industrial temperature ranges. This product is available in a 14-lead ceramic dual in-line package (CerDIP), ensuring robustness for various environmental conditions.

Technical Support and Availability

Analog Devices provides comprehensive technical support for the AD537JD, including detailed datasheets, application notes, and design resources. Customers can also access expert assistance from Analog Devices' technical support team to integrate this component into their designs seamlessly. For information on pricing, availability, and ordering, please visit Analog Devices Inc.'s official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
IC V/F CONV TO100-10
Lowest to $0.0335
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
NJR Corporation/NJRC
Lowest to $0.7508
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Analog Devices Inc.
IC V/F CONV 14-CDIP
Lowest to $74.4820
NJR Corporation/NJRC
Lowest to $0.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4820 $74.4820
2+ $61.1135 $122.2270
3+ $59.2037 $177.6111
5+ $57.2939 $286.4695
6+ $55.3841 $332.3046
7+ $49.6548 $347.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess