EN
  • EN
  • DE

FRS1ME-7

Part No FRS1ME-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description RAPID GPP RECTIFIER DO-219AA T&R / Diode Standard 1000 V 1A Surface Mount DO-219AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 5pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-219AA
Supplier Device Package DO-219AA
Operating Temperature - Junction -55°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-FRS1ME-7TR
Standard Package 3,000
Win Source Part Number 995019-FRS1ME-7
Ultra Librarian 3D Model Ultra Librarian FRS1ME-7 CAD Model

Description

The FRS1ME-7 is a robust and efficient rectifier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is part of their extensive range of rectifiers, known for their high reliability and performance in various electronic applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 1000V, the FRS1ME-7 can handle high voltage environments, making it suitable for a variety of demanding applications.
  • Forward Current: It has a forward current rating of 1A, which is ideal for moderate power requirements.
  • Low Forward Voltage Drop: The device ensures efficient operation with a low forward voltage drop, reducing power loss and improving efficiency.
  • Fast Switching Speed: Its fast recovery time minimizes energy loss during the switching process, enhancing the overall performance of the circuit.
  • Robust Design: The FRS1ME-7 is designed to withstand harsh conditions, ensuring long-term reliability and stability.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications

The FRS1ME-7 is versatile and can be used in a wide array of electronic circuits, including:

  • Power Management Systems
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Voltage Protection Circuits
  • Switching Power Supplies
  • Lighting Systems

Package and Quality Assurance

Encased in an SMA (DO-214AC) package, the FRS1ME-7 is compact and suitable for surface-mount technology, aiding in miniaturization of electronic devices. Diodes Incorporated ensures that each unit is rigorously tested for quality and performance, providing engineers with confidence when integrating this diode into their designs.

Whether you are designing power supplies, optimizing energy efficiency, or ensuring protection in your circuits, the FRS1ME-7 from Diodes Incorporated is an excellent choice for a reliable and high-performing rectifier diode.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,968 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess