EN
  • EN
  • DE

AD537SH

Part No AD537SH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV TO100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 198550-AD537SH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD537SH CAD Model

Description

The AD537SH from Analog Devices Inc. is a high-performance voltage to frequency converter that offers a unique combination of flexibility, reliability, and precision for your electronic applications. Designed to convert an analog voltage input into a proportional frequency output, this integrated circuit is ideal for a wide range of applications, including data acquisition, long-term integration, linear frequency modulation, and voltage-to-time conversion.

Key Features:

  • High Linearity: The AD537SH boasts excellent linearity with a nonlinearity specification of typically ±0.01% for a 250 kHz full-scale frequency. This ensures accurate and consistent conversion from voltage to frequency.
  • Wide Dynamic Range: With a dynamic range of 100 dB at 10 kHz full scale, the device can handle a wide range of input voltages without compromising the accuracy of the frequency output.
  • Single or Dual Supply Operation: The converter can be operated from a single supply of +5V to +36V or dual supplies of ±5V to ±18V, providing flexibility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD537SH has a typical power consumption of only 1.2 mW at +5V, making it suitable for battery-operated and portable applications.
  • Temperature Compensated: The AD537SH includes temperature compensation that guarantees less than 50 ppm/°C frequency drift, ensuring stable performance across a wide temperature range.
  • Frequency Scaling: Users can easily set the full-scale frequency from 1 Hz to 100 kHz by selecting external components, allowing for customization to specific application requirements.

Applications:

The versatility of the AD537SH makes it an excellent choice for various applications, including:

  • Industrial process control
  • Precision signal integration
  • Motor speed control
  • Isolated data transmission
  • Analog-to-digital conversion

With its robust design and precision performance, the AD537SH from Analog Devices Inc. is a reliable and efficient solution for your voltage to frequency conversion needs. Its ease of use and versatility make it an essential component for engineers and designers looking to enhance the functionality and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $22.3846
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess