EN
  • EN
  • DE

LM2917MX-8

Part No LM2917MX-8
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2917
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198279-LM2917MX-8
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2917
Introduction Date February 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2917MX-8 CAD Model

Description

The LM2917MX-8, manufactured by Texas Instruments, is a frequency to voltage converter that boasts a high level of precision and versatility. This integrated circuit is designed to cater to a wide range of applications, including but not limited to automotive tachometers, frequency-based digital converters, and any system requiring frequency to voltage conversion.

Key Features

  • Voltage Supply: The LM2917MX-8 operates on a voltage supply range that is quite accommodating, from 4.5V to 28V, making it suitable for various electronic applications.
  • Temperature Range: This robust device is functional over a wide temperature range from -40°C to 125°C, ensuring reliability in diverse operating conditions.
  • Package: It comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Frequency Range: The device is capable of handling frequency ranges from 0 Hz to 28 kHz, providing ample coverage for most frequency to voltage conversion needs.

Performance and Applications

The LM2917MX-8 is engineered to deliver a stable and reliable performance. Its built-in hysteresis and frequency compensation lend to its high accuracy and stable operation over its full operating range. The output is a voltage directly proportional to the input frequency, with the added benefit of built-in protection against input pulses that could otherwise cause damage to the device.

Common applications for the LM2917MX-8 include:

  • Automotive engine monitoring systems, where it can be used to convert engine speed to a voltage signal for gauges or diagnostic equipment.
  • Motor speed control, where it can provide feedback for maintaining consistent motor speeds.
  • Frequency to voltage conversion for electronic music instruments, where it can translate pitch to a corresponding voltage.

In conclusion, the LM2917MX-8 from Texas Instruments is an essential component for designers looking for a reliable and precise frequency to voltage conversion solution. Its robustness, combined with Texas Instruments' reputation for quality, makes it a preferred choice for a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $3.7995

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8138 $54.4140
70+ $1.4883 $104.1810
105+ $1.4418 $151.3890
145+ $1.3953 $202.3185
190+ $1.3488 $256.2720
250+ $1.2093 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,158 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess