EN
  • EN
  • DE

SC1155CSW.TR

Part No SC1155CSW.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC HYSTERETIC CONTROLLER WITH VRM 9.0 VID RANGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314532-SC1155CSW.TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1155CSW.TR CAD Model

Description

The SC1155CSW.TR is a synchronous buck regulator produced by Semtech Corporation. The '.TR' suffix usually indicates that the component is packaged in Tape and Reel format for automated assembly. It's designed for high-efficiency step-down DC-DC conversion.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices for power management.
  • Networking Equipment: Powers components in routers, switches, and modems.
  • Set-Top Boxes: Regulates voltage for the internal circuitry.
  • LCD Monitors and Televisions: Provides power to the backlight and display panel.
  • Industrial Control Systems: Supplies a stable voltage to sensors and microcontrollers.

Features

  • High Efficiency: Achieved through synchronous rectification to minimize power losses.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Adjustable Output Voltage: Allows for customizing the output voltage to meet specific application requirements.
  • Internal Compensation: Reduces the number of external components, simplifying the design.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Protects the device from overheating and potential damage.

Benefits

  • Extended Battery Life: High efficiency results in longer battery runtimes in portable devices.
  • Reduced Heat Dissipation: Minimal power losses keep the operating temperature low.
  • Simplified Design Process: Internal compensation reduces the complexity of the design.
  • Improved System Reliability: Protection features ensure stable and safe operation.
  • Automated Assembly: Tape and Reel packaging enables efficient automated manufacturing.

Additional Details

The SC1155CSW.TR often operates at a high switching frequency, allowing for smaller external components. The '.TR' designation signifies tape and reel packaging suitable for automated pick-and-place assembly. For specific details regarding the input voltage range, output current capabilities, switching frequency, and other electrical characteristics, refer to the official datasheet from Semtech Corporation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess