EN
  • EN
  • DE

LM2907MX-8

Part No LM2907MX-8
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2907
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198255-LM2907MX-8
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2907MX-8 CAD Model

Description

Overview of Texas Instruments LM2907MX-8

The LM2907MX-8 is a versatile frequency to voltage converter product from Texas Instruments designed to provide a simple and reliable solution for applications requiring the conversion of a variable frequency input signal into a proportional analog voltage output. This integrated circuit is widely used in automotive, industrial, and consumer electronics where such conversion is necessary for monitoring and control purposes.

Key Features

  • Frequency Range: The LM2907MX-8 is capable of handling a wide range of frequencies, making it suitable for diverse applications.
  • Voltage Output: It provides a precise voltage output that is linearly proportional to the input frequency, ensuring accurate signal processing.
  • Supply Voltage: The device operates efficiently over a broad range of supply voltages, accommodating various system requirements.
  • Package: Encased in an 8-pin SOP (Small Outline Package), the LM2907MX-8 offers a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to perform reliably in a wide temperature range, suitable for challenging environmental conditions.

Applications

The LM2907MX-8 is ideal for applications that require frequency to voltage conversion such as:

  • Speed control and measurement in motors and conveyors.
  • Tachometers and RPM gauges in automotive and aeronautics.
  • Process control systems in industrial settings.
  • Waveform generation and signal processing.

Advantages

With its robust design and flexibility, the LM2907MX-8 offers several advantages:

  • It eliminates the need for complex circuitry, thereby reducing design time and cost.
  • The device's high immunity to input noise ensures stable and reliable operation.
  • Its versatility allows for easy integration into a wide array of systems without the need for extensive reconfiguration.

The LM2907MX-8 by Texas Instruments stands as a testament to the company's commitment to providing high-quality, innovative solutions that meet the demands of modern electronics. Its ease of use, combined with high performance, makes it a go-to choice for engineers and designers looking to implement frequency to voltage conversion in their systems.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Lowest to $33.1240
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
IC V/F AND F/V CONVERTER 14 DIP
Lowest to $20.2171
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.5854
Microchip Technology
IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $18.3198
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1407 $51.3768
57+ $1.7564 $100.1148
89+ $1.7016 $151.4424
122+ $1.6467 $200.8974
158+ $1.5918 $251.5044
211+ $1.4271 $301.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess