EN
  • EN
  • DE

LM2907N-8

Part No LM2907N-8
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2907
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1198257-LM2907N-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM2907N-8 CAD Model

Description

The LM2907N-8, manufactured by Texas Instruments, is a versatile and reliable frequency to voltage converter integrated circuit. This precision device is designed to provide a simple and efficient method for converting a variable frequency signal into a linearly proportional voltage output. The LM2907N-8 is widely used in applications such as tachometers, speedometers, motor speed control, and frequency-to-voltage conversion in a variety of electronic projects.

Key Features

  • Voltage Range: The LM2907N-8 is capable of operating from a single supply voltage as low as 4V up to 28V, making it suitable for automotive and industrial applications.
  • Frequency Range: It can handle frequency inputs ranging from 0.01 Hz to 10 kHz, providing a wide operational scope.
  • Stability: The output stability is excellent, thanks to its inherent immunity to input signal noise.
  • No External Components Required: The device does not require external components for frequency-to-voltage conversion, simplifying the circuit design.
  • Versatility: The LM2907N-8 includes an op-amp/comparator with a differential input that allows for flexible interfacing in a variety of applications.

Applications

The LM2907N-8 is ideal for a wide range of applications. It is commonly used in:

  • Automotive engine speed sensing
  • Motor speed control
  • Tachometers and speedometers
  • Frequency-to-voltage conversion for electronic measurement
  • Process control and monitoring systems

Package and Quality

The LM2907N-8 is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into through-hole PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency for the end user.

Conclusion

With its robust design, wide voltage and frequency handling capabilities, and the convenience of not requiring external components, the LM2907N-8 from Texas Instruments stands out as an excellent solution for designers looking to implement frequency-to-voltage conversion in their systems. Its versatility and ease of use make it a go-to component for a multitude of applications where precise frequency measurement is needed.

You May Also Be Interested in

Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.5560
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $1.8731
Texas Instruments
IC V-F/F-V CONVERTER 14DIP
Lowest to $23.2836

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess