EN
  • EN
  • DE

AD53502JSTP

Part No AD53502JSTP
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DCL MID PERFORMANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Tray
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD53502
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8542.39.0001
Win Source Part Number 859492-AD53502JSTP
Ultra Librarian 3D Model Ultra Librarian AD53502JSTP CAD Model

Description

Introducing the AD53502JSTP from Analog Devices Inc.

The AD53502JSTP is a state-of-the-art, high-performance integrated circuit developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This product is designed to cater to the demanding needs of advanced digital signal processing and control systems, making it an ideal choice for a wide range of industrial, communication, and medical applications.

Key Features:

  • High Precision: The AD53502JSTP boasts unparalleled accuracy and stability, ensuring that it delivers consistent performance even under varying operating conditions.
  • Robust Design: Engineered to withstand harsh environments, this component is built to last, providing reliable operation over a wide temperature range and in the presence of electrical noise and other potential disruptions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the AD53502JSTP offers superior speed and efficiency, making it a highly energy-efficient choice for modern electronic systems.
  • Integration: The device integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify the design and manufacturing process.
  • Compatibility: Designed with industry standards in mind, this product ensures easy integration into existing systems, providing a seamless upgrade path for enhancing system performance.

Applications:

The versatility of the AD53502JSTP makes it suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Automated test equipment
  • Precision instrumentation
  • Medical imaging devices
  • Communication infrastructure

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD53502JSTP is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver exceptional quality and dependability in their critical applications.

Technical Support and Resources:

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to assist with the implementation of the AD53502JSTP into their projects. Additionally, Analog Devices Inc. offers expert technical support to address any questions or challenges that may arise.

With its combination of advanced features, robust design, and proven reliability, the AD53502JSTP from Analog Devices Inc. is the perfect choice for engineers looking to enhance the capabilities of their high-performance systems.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess