EN
  • EN
  • DE

CC0402JRNP09BN560

Part No CC0402JRNP09BN560
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description Cap Cer 56PF 50V 5% NP0 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 56 pF
Case / Package 0402
Dielectric NP0
Halogen Free Halogen Free
Height 51 mm
Lead Free Lead Free
Length 1.02 mm
RoHS Non-Compliant
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 500 µm
Win Source Part Number 1129775-CC0402JRNP09BN560
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC0402JRNP09BN560 CAD Model

Description

The Yageo CC0402JRNP09BN560 is a chip capacitor with a capacitance of 56 pF and a voltage rating of 50 V.

  • Capacitance: 56 pF
  • Voltage Rating: 50 V
  • Tolerance: 5%
  • Halogen-Free: Yes
  • Lead-Free: Yes
  • Length: 1.02 mm
  • Width: 500 µm
  • Height: 0.51 mm
  • Case/Package: 0402
  • Part Type: Custom
  • Supply and Demand: Limited
  • Dielectric: NP0
  • Suitable for: Use in a variety of electronic devices

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Conexant Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess