EN
  • EN
  • DE

AD5280

Part No AD5280
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +15V, I2C Compatible Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136062-AD5280
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Multimedia, Sensing & Instrumentation, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD5280 CAD Model

Description

The AD5280 from Analog Devices Inc. is a robust digital potentiometer that offers a perfect blend of durability and high-performance for a myriad of applications. This single-channel, 15 V/30 V digital potentiometer incorporates a fixed resistor with a digitally controlled wiper, providing a reliable solution for adjusting and calibrating system tolerances or as a part of a control system.

Key Features

  • Resistance Options: The AD5280 comes with a 50kΩ end-to-end resistance, which provides a wide range of adjustability for various applications.
  • Resolution: It offers a 256-position resolution, allowing for fine tuning with precision control over the wiper position.
  • Operating Voltage Range: The device operates within a 15 V single supply or a ±15 V dual supply, making it versatile for different circuit configurations.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5280 remembers the last wiper position before power-down, ensuring consistent performance across power cycles.
  • Digital Interface: The I2C-compatible interface facilitates easy communication and control through a microcontroller or processor.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD5280 is ideal for use in a variety of applications including:

  • Programmable Filters and Delays
  • Calibration and Control Systems
  • Gain and Offset Adjustment
  • Power Supply Adjustment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5280 is no exception. It is produced under stringent quality control measures to ensure consistent performance and reliability for critical applications.

With its precise control, memory retention, and robust design, the AD5280 is a valuable component for designers who require an adjustable resistor with digital control in their electronic systems.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess