EN
  • EN
  • DE

AFE49I30YZT

Part No AFE49I30YZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT / 4 Channel AFE 24 Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Number of Channels 4
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE49I30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE49I30YZTDKR,296-AFE49I30YZTCT,296-AFE49I30YZTTR
Standard Package 250
Win Source Part Number 1014795-AFE49I30YZT
Ultra Librarian 3D Model Ultra Librarian AFE49I30YZT CAD Model

Description

The AFE49I30YZT from Texas Instruments is a cutting-edge Analog Front End (AFE) integrated circuit designed for precision signal acquisition and conditioning. This high-performance device is particularly suited for medical and industrial applications where accuracy and reliability are of paramount importance.

Key Features

  • High-Resolution ADC: At the heart of the AFE49I30YZT is a high-resolution Analog-to-Digital Converter (ADC) that ensures precise digital representation of analog signals.
  • Low Noise Performance: With its low-noise design, the AFE49I30YZT provides clean and accurate signal acquisition, which is critical for sensitive measurements and diagnostics.
  • Multiple Channels: The device supports multiple input channels, allowing for simultaneous acquisition of different signals, which is essential for complex systems that require multi-sensor integration.
  • Programmable Gain: It features programmable gain amplifiers (PGAs) for each channel, offering flexibility in signal conditioning to accommodate a range of sensor outputs.
  • Integrated Reference: An on-chip voltage reference ensures stability and reduces the need for external components, simplifying the design and reducing system cost.

Applications

The AFE49I30YZT is ideal for a variety of applications, including:

  • Medical imaging systems
  • Patient monitoring devices
  • Industrial process control
  • Instrumentation

Technical Specifications

Parameter Value
Resolution Up to 24-bit
Input Channels Multiple
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Surface-Mount

For designers and engineers looking for a robust and flexible AFE solution, the AFE49I30YZT from Texas Instruments represents an optimal choice, combining advanced features with reliability and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5118 $52.5590
12+ $8.6251 $103.5012
18+ $8.3556 $150.4008
25+ $8.0860 $202.1500
32+ $7.8165 $250.1280
43+ $7.0079 $301.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess