EN
  • EN
  • DE

AD4698BCPZ

Part No AD4698BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8 CH, 16 BIT 1 MSPS SAR ADC / 16 Bit Analog to Digital Converter 8 Input 1 SAR 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD4698BCPZ
Standard Package 1
Win Source Part Number 1029140-AD4698BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4698BCPZ CAD Model

Description

The AD4698BCPZ is a high-performance, precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This device boasts a 16-bit resolution and is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and conducive to high-speed signal processing applications.

Key Features

  • Resolution: 16-bit SAR ADC, delivering accurate and high-resolution measurements.
  • Sampling Rate: Offers a fast sampling rate, ensuring that it can handle a wide range of signals with varying dynamics.
  • Interface: Features a serial interface that simplifies connections to microcontrollers and digital systems, enhancing data transfer efficiency.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package: The LFCSP package allows for a small footprint on the PCB, which is ideal for compact electronic designs.
  • Applications: Versatile for use in data acquisition systems, medical instrumentation, industrial control, and automation, among other high-performance applications.

Performance and Quality

The AD4698BCPZ is engineered to deliver top-notch performance and reliability. Analog Devices Inc. is known for their stringent quality control and the AD4698BCPZ is no exception, meeting high industry standards for accuracy and consistency. This ADC is designed to operate over a wide temperature range, ensuring stable performance in diverse environmental conditions.

Integration and Support

Integrating the AD4698BCPZ into your design is made easier with the support and resources provided by Analog Devices Inc. Detailed datasheets, application notes, and reference designs are available to streamline the development process. Additionally, Analog Devices offers technical support to address any design challenges and ensure successful implementation of their products.

Ordering Information

For ordering, the AD4698BCPZ can be sourced directly through Analog Devices Inc. or through authorized distributors. It is important to reference the exact part number, AD4698BCPZ, to ensure the correct device is obtained for your application needs.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8576 $85.7152
3+ $35.1652 $105.4956
5+ $34.0663 $170.3315
7+ $32.9674 $230.7718
8+ $31.8685 $254.9480
11+ $28.5718 $314.2898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess