EN
  • EN
  • DE

SN75LVDS32PWRG4

Part No SN75LVDS32PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP / 0/4 Receiver LVDS 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN75LV
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261522-SN75LVDS32PWRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS32PWRG4 CAD Model

Description

SN75LVDS32PWRG4 - Texas Instruments Low-Voltage Differential Signaling Receiver

The SN75LVDS32PWRG4 from Texas Instruments is a cutting-edge Low-Voltage Differential Signaling (LVDS) receiver designed to offer high-speed, low-power data transmission. This device is a part of the LVDS family that delivers reliable, high-performance solutions for a variety of digital communication applications.

Key Features:

  • High-Speed Data Transmission: The SN75LVDS32PWRG4 is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transfer requirements.
  • Low Power Consumption: With its low-voltage design, the device ensures minimal power dissipation, which is crucial for power-sensitive applications.
  • Robust Signal Integrity: The differential signaling technology used in the SN75LVDS32PWRG4 enhances signal integrity, especially in environments with significant electromagnetic interference (EMI).
  • Wide Operating Temperature Range: This device is operational over a broad temperature range from -40°C to +85°C, enabling its use in various industrial settings.
  • Fail-Safe Feature: The receiver includes a fail-safe feature that ensures a high output state when inputs are left open, shorted, or terminated but idle.
  • Low-Voltage Operation: It operates from a single 3.3-V supply, further reducing power consumption and allowing for easy integration into existing low-voltage systems.

Applications:

The SN75LVDS32PWRG4 is ideal for applications that require high-speed data communication with minimal signal degradation. Typical applications include:

  • Telecommunications Equipment
  • Networking Hardware and Routers
  • Computer Peripherals and High-Speed Data Interfaces
  • Industrial Control and Automation Systems
  • Video Display Systems
  • Automotive Infotainment and Telematics

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN75LVDS32PWRG4 meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess