The S26AL016D70TFCZ2 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). This device offers high-performance read capabilities and is designed for embedded applications requiring reliable and fast non-volatile storage.
Applications:
- Embedded systems for code storage
- Networking equipment for configuration data
- Industrial control systems
- Automotive applications (instrument clusters, infotainment systems)
- Consumer electronics (e.g., set-top boxes, printers)
Features:
- 16 Mbit (2M x 8) or (1M x 16) organization
- 70 ns read access time
- Page mode operation for fast read performance
- Erase Suspend/Resume
- Program Suspend/Resume
- Common Flash Interface (CFI) for easy system integration
- Sector protection features to prevent accidental overwrites
- Low power consumption
- Multiple package options available (e.g., TSOP, BGA)
- 5V power supply
Benefits:
- Fast read performance enables quick boot-up and application loading.
- High reliability ensures data integrity in demanding environments.
- Low power consumption extends battery life in portable devices.
- Sector protection prevents accidental data corruption.
- Erase Suspend/Resume and Program Suspend/Resume enhance system flexibility and responsiveness.
- CFI simplifies system integration by providing a standard interface for device identification and configuration.
Additional Details:
The S26AL016D70TFCZ2 operates on a 5V power supply. The device supports both byte-wide and word-wide read operations. It features a command set compliant with JEDEC standards. The operating temperature range is typically -40°C to +85°C. Detailed timing diagrams and electrical characteristics are available in the device datasheet.