EN
  • EN
  • DE

AD22286

Part No AD22286
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Dual-Axis, High-g, MEMS Accelerometers | ACCEL 70G/35G ANALOG 8CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±70g (X), ±35g (Y)
Sensitivity (mV/g) 27 (X), 55 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Family Part Number AD22286
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135763-AD22286
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22286 CAD Model

Description

The AD22286 is a robust, high-performance accelerometer from the renowned manufacturer Analog Devices Inc. Designed to accurately measure acceleration in harsh environments, this sensor is an ideal choice for a wide range of applications, including industrial, automotive, and aerospace systems.

Key Features:

  • Measurement Range: The AD22286 offers a broad sensing range of ±70 g, which makes it capable of capturing both high and low acceleration signals with precision.
  • Temperature Performance: With an operational temperature range from -40°C to +125°C, it ensures reliable performance in extreme conditions.
  • High Resonant Frequency: The accelerometer features a high resonant frequency, which provides excellent measurement fidelity and noise immunity.
  • Analog Output: The device delivers a differential analog output that can be easily interfaced with a variety of signal processing equipment.
  • Shock Resistance: Engineered to withstand high levels of shock, the AD22286 is built to endure the toughest of environments without compromising its accuracy.
  • Small Form Factor: Its compact design allows for easy integration into systems where space is at a premium.

Applications:

The versatility of the AD22286 makes it suitable for a multitude of applications. It is commonly used in:

  • Vibration Analysis and Monitoring
  • Vehicle Dynamics
  • Crash and Impact Testing
  • Structural Health Monitoring
  • Navigation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD22286 is no exception. Each sensor undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With the AD22286, users can expect a product that not only performs consistently but also stands the test of time, even in the most demanding situations.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.0909
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.6254 $163.6254
2+ $158.1715 $316.3430
3+ $141.8086 $425.4258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess