EN
  • EN
  • DE

ADXL344ACCZ-RL7

Part No ADXL344ACCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA  /  Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 1.7V ~ 2.75V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number ADXL344
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Names -2735-ADXL344ACCZ-RL7DKR,505-ADXL344ACCZ-RL7TR,505-ADXL344ACCZ-RL7DKR,ADXL344ACCZ-RL7TR,ADXL344ACCZ-RL7TR-ND,2266-ADXL344ACCZ-RL7,ADXL344ACCZ-RL7DKR-ND,ADXL344ACCZ-RL7CT-ND,ADXL344ACCZRL7,505-ADXL344ACCZ-RL7CT,ADXL344ACCZ-RL7DKR,-2735-ADXL344ACCZ-RL7CT,ADXL344ACCZ-RL7CT
Standard Package 1,500
Win Source Part Number 1043955-ADXL344ACCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL344ACCZ-RL7 CAD Model

Description

The ADXL344ACCZ-RL7 is a cutting-edge accelerometer module designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact, low-power, 3-axis accelerometer has a wide range of applications including mobile device motion detection, gaming controllers, personal navigation devices, and health and fitness monitoring.

The ADXL344ACCZ-RL7 boasts high resolution (13-bit) measurement at up to ±16 g. The high resolution enables motion detection, such as tilt and fall detection, with high accuracy. The device can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

One of the key features of this accelerometer is its user-selectable bandwidth, which can be set to suit the application via a serial interface (SPI/I2C). This flexibility allows for the reduction of noise and power consumption, as well as the tuning of the bandwidth for different use cases. Additionally, the device has built-in features like Activity/Inactivity Monitoring, Tap/Double Tap Detection, and Free-Fall Detection, making it highly versatile for various types of motion detection.

The ADXL344ACCZ-RL7 operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. It comes in a small, thin, ultra-low profile package (3 mm × 5 mm × 1 mm LFCSP), which is ideal for space-constrained devices. The device also features low power modes that reduce power consumption to extend battery life in portable applications.

In summary, the ADXL344ACCZ-RL7 from Analog Devices Inc. is a robust and versatile accelerometer that offers high precision in a wide range of applications. It is an excellent choice for designers who require a reliable sensor that combines advanced features with ease of integration into various systems.

Key Features:

  • High resolution (13-bit) up to ±16 g
  • User-selectable bandwidth via SPI/I2C
  • Activity/Inactivity Monitoring
  • Tap/Double Tap Detection
  • Free-Fall Detection
  • Wide temperature range: -40°C to +85°C
  • Small, thin, ultra-low profile package
  • Low power consumption modes

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $64.8508
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess