EN
  • EN
  • DE

77008012A

Part No 77008012A
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 DIFF 20LCCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208973-77008012A
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Comparators
Package Bulk
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, CMOS, MOS, TTL
Operating Temperature -55°C ~ 125°C
Package / Case 20-CLCC
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian 77008012A CAD Model

Description

Product Overview: 77008012A

The 77008012A is a high-performance integrated circuit from Analog Devices Inc., renowned for its precision and reliability in critical applications. This component is part of a broad portfolio of products designed to meet the rigorous demands of industrial, automotive, and communication systems.

Key Features

  • High Precision: The 77008012A offers exceptional accuracy and stability, making it ideal for applications that require precise signal processing.
  • Durability: Built to withstand harsh environments, this IC maintains its performance over a wide range of temperatures and conditions.
  • Low Power Consumption: It is designed for efficiency, ensuring that the device operates with minimal power usage, which is critical for battery-powered or energy-sensitive applications.
  • Integration: This product integrates multiple functions into a single chip, which can help reduce the overall system size and complexity.

Applications

The versatility of the 77008012A makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Precision instrumentation
  • Communication infrastructure
  • Medical devices

Technical Specifications

The 77008012A boasts technical specifications that ensure its suitability for high-demand applications:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Available in various package options to fit different assembly processes and applications
  • Compliance: Meets industry-standard specifications for electronic components

Quality and Support

Analog Devices Inc. is committed to providing top-quality products with robust support. The 77008012A is backed by comprehensive technical documentation, application notes, and design resources to assist developers in integrating this IC into their projects. Customers can also rely on Analog Devices' customer service and engineering support for any assistance required.

For detailed technical information, potential buyers are advised to consult the datasheet or contact Analog Devices Inc. directly to ensure the 77008012A meets their specific needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8462 $60.8462
3+ $49.9251 $149.7753
4+ $48.3649 $193.4596
5+ $46.8048 $234.0240
7+ $45.2446 $316.7122
9+ $40.5641 $365.0769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess