EN
  • EN
  • DE

TDF8590TH/N1S118

Part No TDF8590TH/N1S118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC PWR AMP AUDIO CLASS D 24HSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 160W x 1 @ 8 Ohm; 80W x 2 @ 4 Ohm
Supply Voltage - Operating ±14 V to 29 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 212778-TDF8590TH/N1S118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDF8590TH/N1S118 CAD Model

Description

The NXP TDF8590TH/N1S118 is a state-of-the-art audio amplifier that delivers high-quality sound amplification for a range of audio applications. Designed by NXP Semiconductors, a leader in the industry, this product is part of their high-efficiency Class-D audio amplifier range, which is renowned for its performance, reliability, and integration features.

Key Features

  • High Power Output: The TDF8590TH/N1S118 can deliver up to 2 x 150W into 4 ohms and 2 x 80W into 8 ohms, which makes it suitable for powerful audio systems.
  • Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which not only reduces power loss but also diminishes heat generation, thereby eliminating the need for large heatsinks.
  • Low Distortion: It provides excellent audio performance with low levels of Total Harmonic Distortion (THD), ensuring clear and precise sound reproduction.
  • I2C Bus Control: Equipped with I2C bus control interface, it allows easy and flexible control over the audio system's parameters.
  • Advanced Protection: The amplifier includes various protection features such as short-circuit protection, clip detection, and thermal foldback, ensuring the longevity and reliability of the device.
  • Multiple Switching Modes: It supports multiple switching modes, enabling it to adapt to different power profiles and audio signal conditions.

Applications

The versatility of the TDF8590TH/N1S118 makes it an excellent choice for a wide range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Car audio systems

Product Summary

The NXP TDF8590TH/N1S118 is a powerful and efficient solution for modern audio amplification needs. Its high power output, combined with low distortion and advanced control features, make it an ideal choice for audio enthusiasts and professionals alike. With its robust protection features and versatility, this NXP Class-D amplifier is sure to enhance the audio experience in any application it is used.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.8089 $112.8089
2+ $109.1694 $218.3388
3+ $105.5300 $316.5900
4+ $94.6130 $378.4520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess