Products specifications

Package Bulk
Product Status Obsolete
Output NPN
Voltage - Supply 10 V ~ 30 V
Current - Supply (Max) 40mA @ 10V ~ 30V
Operating Temperature -10°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3ML-S2E4-G CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
ECAD model for E3M-VG12
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MX41
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ECAD model for E3M-VG16
Omron
RGB BUILT-IN APM NPN 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MA11-NR
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-S2F4-G
Intersil
IC SENSOR LIGHT-DGTL I2C / Digital Red, Green and Blue Color Light Sensor
Need more? Email Us
ECAD model for ISL29124IROZ-T7
Omron
PHOTO COLOR MARK
Need more? Email Us
ECAD model for E3ML-M8F4-G
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-S2E4-G
Renesas Electronics America
Digital Red, Green and Blue Color Light Sensor with IR Blocking Filter | IC SENSOR LIGHT-DGTL I2C 6-ODFN
Lowest to $2.7273
ECAD model for ISL29125IROZ-T7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention