Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Output PNP
Voltage - Supply 12 V ~ 24 V
Current - Supply (Max) 100mA @ 12V ~ 24V
Operating Temperature -20°C ~ 55°C
Package / Case Box
Ultra Librarian 3D Model Ultra Librarian E3MC-MX41 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
DIGITAL 16BIT SERIAL OUTPUT TYPE
Lowest to $2.3612
ECAD model for BU27006MUC-ZTR
Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (RGBW) WI
Need more? Email Us
ECAD model for CLS-16D24-44-DF8/TR8
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MX41
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
ECAD model for E3M-VG21
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
ECAD model for E3MC-MY11
Omron
RGB BUILT-IN AMP PNP OUTPUT TYP
Need more? Email Us
ECAD model for E3MC-A41
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ECAD model for E3M-VG16
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
ECAD model for E3MC-X41
Omron
RGB BUILT-IN AMP PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MA41

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention