EN
  • EN
  • DE

SL900A-ASWB

Part No SL900A-ASWB
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 860-960MHZ 16QFN / RFID Transponder IC 860MHz ~ 960MHz ISO 15693 SPI 1.2V ~ 3.6V 16-VQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 15693
Interface SPI
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Other Names 186890002
Standard Package 2,914
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235599-SL900A-ASWB
Ultra Librarian 3D Model Ultra Librarian SL900A-ASWB CAD Model

Description

The ams 1235599-SL900A-ASWB is an RFID transponder from ams, designed for RF/IF and RFID applications.

  • Frequency Range: 860MHz to 960MHz
  • Interface: SPI interface
  • Compliant With: ISO 15693 standards
  • Voltage Range: 1.2V to 3.6V
  • Package: 16-VQFN Exposed Pad
  • Operating Temperature Range: -40°C to 125°C
  • Status: now obsolete and is not recommended for new designs

You May Also Be Interested in

NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess