EN
  • EN
  • DE

TMS2114-45NL

Part No TMS2114-45NL
Manufacturer Texas Instruments
Catalog Memory
Description STANDARD SRAM, 1KX4 / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 937111-TMS2114-45NL
Ultra Librarian 3D Model Ultra Librarian TMS2114-45NL CAD Model

Description

The TMS2114-45NL is a high-performance, static random-access memory (SRAM) chip developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is a part of the TMS series, which is renowned for its reliability and efficiency in data storage solutions.

Key Features

  • Memory Capacity: The TMS2114-45NL offers a 4K x 1-bit organization, providing ample space for storing data in a compact form factor.
  • Access Time: With a fast access time of 45 nanoseconds, this SRAM chip ensures quick data retrieval, enhancing the overall performance of the systems it is integrated into.
  • Power Consumption: It is designed for low power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is critical.
  • Package: The chip comes in a standard DIP (Dual In-line Package) format, which is widely used and easy to handle in various PCB (Printed Circuit Board) designs.
  • Operating Voltage: The TMS2114-45NL operates at a single voltage of 5V, which is compatible with many digital circuits and simplifies power supply design.

Applications

The versatility of the TMS2114-45NL allows it to be used across a wide range of applications, including:

  • Embedded systems
  • Microprocessor-based systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS2114-45NL is no exception. Each chip is manufactured with the highest standards, ensuring reliable performance in even the most demanding conditions. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

Conclusion

In conclusion, the TMS2114-45NL from Texas Instruments is a top-tier SRAM product that offers excellent speed, efficiency, and reliability for a variety of electronic applications. Its combination of fast access time, low power consumption, and robust packaging makes it a smart choice for designers looking to optimize their data storage solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess