EN
  • EN
  • DE

TP-FIREST-0.750

Part No TP-FIREST-0.750
Manufacturer TE Connectivity
Catalog Unclassified
Description TP-FIREST-0.750
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series TP-Tape
Package Bulk
Product Status Active
Label Type Die Cut
For Use With/Related Products Thermal Transfer Printer
Material Polyester
Base Product Number TP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 994004-TP-FIREST-0.750
Ultra Librarian 3D Model Ultra Librarian TP-FIREST-0.750 CAD Model

Description

The 994004-TP-FIREST-0.750 is a blank label from TE Connectivity designed for use with thermal transfer printers.

  • Type: Blank Label
  • Printer Type: Thermal Transfer
  • Package: Bulk, 1 piece
  • Material: Polyester
  • Alternative Parts: TP-FIREST-0.750A62635-000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited Shelf Life)
  • REACH: Vendor Undefined
  • HTSUS: 3919.10.2055
  • Series: TP-Tape
  • Status: Active

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess