Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr ams
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down with LDO
Outputs and Type 9, Non-Isolated
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Boost, Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AS3606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1316239-AS3606 EVAL BOARD
Ultra Librarian 3D Model Ultra Librarian AS3606 EVAL BOARD CAD Model

Description

The AS3606 EVAL BOARD is a development board from ams.

  • Topology: Boost and buck regulator
  • Voltage Input: 2.7V ~ 5.5V
  • Main Purpose: DC/DC, Step Up or Down with LDO
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 9030.82.0000

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention