EN
  • EN
  • DE

LMR62014XMFDEMO/NOPB

Part No LMR62014XMFDEMO/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 450mA
Voltage - Input 2.7V ~ 12V
Regulator Topology Boost
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR62014
Base Product Number LMR62014
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Other Names LMR62014XMFDEMONOPB
Standard Package 1
Win Source Part Number 1232308-LMR62014XMFDEMO/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR62014XMFDEMO/NOPB CAD Model

Description

LMR62014XMFDEMO/NOPB - Texas Instruments Step-Up Voltage Regulator Evaluation Module

The LMR62014XMFDEMO/NOPB is a meticulously designed evaluation module presented by Texas Instruments, intended for engineers and developers to effortlessly explore and test the capabilities of the LMR62014 series step-up voltage regulator in their applications. This evaluation module serves as an exemplary tool for understanding the performance and efficiency of the LMR62014, a high-frequency boost converter that operates from an input voltage as low as 2.7V and can deliver an output voltage up to 20V.

The demo board is compact and user-friendly, featuring the LMR62014XMF, which is housed in a small SOT-23 package, making it suitable for space-constrained applications. The board is pre-configured to provide a fixed output voltage, but it also allows for easy modifications if a different output voltage is required, offering designers flexibility and adaptability for various design needs.

Key features of the LMR62014XMFDEMO/NOPB include:

  • Adjustable output voltage from 2.7V to 20V, accommodating a wide range of power requirements.
  • High efficiency due to its current mode control operation and internal compensation, which simplifies the design and reduces external component count.
  • Integrated features such as over-temperature protection and peak current limit, ensuring reliable operation under various conditions.
  • An easy-to-use evaluation platform that comes with comprehensive documentation, including a user guide, schematic diagrams, and bill of materials, to facilitate rapid development and testing.

This evaluation module is an invaluable resource for designers who are working on portable devices, such as smartphones, tablets, or any other battery-powered electronics, where power efficiency and space are critical considerations. The LMR62014XMFDEMO/NOPB allows for quick prototyping and helps in accelerating the design process, from initial concept to final product, ensuring a smooth transition to production.

By choosing the LMR62014XMFDEMO/NOPB from Texas Instruments, developers gain access to high-quality resources and support, making it easier to implement efficient power management solutions in their next-generation electronic devices.

You May Also Be Interested in

Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,920 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess