EN
  • EN
  • DE

ADP5052-EVALZ

Part No ADP5052-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 5, Non-Isolated
Voltage - Output 1.2V, 1.8V, 2.5V, 3.3V, 5V
Current - Output 4A, 4A, 1.2A, 1.2A, 200mA
Voltage - Input 4.5V ~ 15V
Regulator Topology Buck
Frequency - Switching 650kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP5052
Base Product Number ADP5052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-ADP5052-EVALZ
Standard Package 1
Win Source Part Number 1198457-ADP5052-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADP5052-EVALZ CAD Model

Description

ADP5052-EVALZ Evaluation Board by Analog Devices Inc.

The ADP5052-EVALZ evaluation board is a comprehensive development platform designed to facilitate the testing and assessment of the ADP5052 integrated power solution from Analog Devices Inc. This advanced power management unit combines multiple switching regulators and linear regulators, providing an efficient, compact, and flexible system for powering a wide range of applications.

Key Features:

  • Integrated Solution: The ADP5052 integrates four high-performance buck regulators and one 200 mA LDO (Low Drop-Out regulator), reducing the need for multiple discrete components on the PCB.
  • Versatility: With its wide input voltage range of 4.5 V to 15 V, the evaluation board can cater to various applications, including communications infrastructure, industrial and instrumentation, healthcare, and automotive systems.
  • Programmable Frequency Synchronization: The board allows for programmable frequency synchronization to reduce system noise and optimize performance.
  • Adjustable Output Voltage: Each buck regulator's output voltage is adjustable, providing the flexibility to test different voltage requirements for your specific application needs.
  • Thermal Management: The ADP5052-EVALZ is designed with thermal considerations in mind, ensuring reliable operation even under high power conditions.
  • Protection Features: The device includes a range of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown to ensure the safety and reliability of your system.

Easy to Use:

The evaluation board comes equipped with user-friendly interfaces and on-board components. Connectors and test points are provided for easy access to all critical signals and power nodes. This allows for straightforward integration into existing setups and quick commencement of testing procedures.

Support and Documentation:

Analog Devices Inc. provides comprehensive technical documentation for the ADP5052-EVALZ, including detailed datasheets, user guides, and application notes. This ensures that users can maximize the board's capabilities and streamline the development process. Additionally, support from Analog Devices' technical staff can be sought for any queries or assistance required during evaluation.

Whether you're a seasoned engineer or a student working on a project, the ADP5052-EVALZ evaluation board is a reliable and efficient solution for exploring the functionalities of the ADP5052 power management IC.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess